Kyocera Corporation Tantalum Capacitors TACL225K010RTA

Description
2.2µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm
Request a Quote Datasheet
Description
2.2µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TACL225K010RTA-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TACL225K010RTA-ND
Tantalum Capacitors TACL225K010RTA-ND
2.2µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm

2.2µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm

Buy Now Datasheet
Tantalum Capacitors - TACL225K010RTA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TACL225K010RTA
Tantalum Capacitors TACL225K010RTA
CAP TANT 2.2UF 10% 10V 0603

CAP TANT 2.2UF 10% 10V 0603

Supplier's Site Datasheet
Capacitor Tant, 2.2Uf, 10V, 7.5 Ohm, 0.1, 603; Capacitance Kyocera Avx - 70K5161 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 2.2Uf, 10V, 7.5 Ohm, 0.1, 603; Capacitance Kyocera Avx
70K5161
Capacitor Tant, 2.2Uf, 10V, 7.5 Ohm, 0.1, 603; Capacitance Kyocera Avx 70K5161
CAPACITOR TANT, 2.2UF, 10V, 7.5 OHM, 0.1, 603; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; ESR:7.5ohm; Manufacturer Size Code:L; Failure Rate:-; Ripple Current:58mA RoHS Compliant: Yes

CAPACITOR TANT, 2.2UF, 10V, 7.5 OHM, 0.1, 603; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; ESR:7.5ohm; Manufacturer Size Code:L; Failure Rate:-; Ripple Current:58mA RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TACL225K010RTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TACL225K010RTA
Capacitors - Tantalum Capacitors TACL225K010RTA
CAP TANT 2.2UF 10% 10V 0603

CAP TANT 2.2UF 10% 10V 0603

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TACL225K010RTA-ND TACL225K010RTA 70K5161 TACL225K010RTA
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 2.2Uf, 10V, 7.5 Ohm, 0.1, 603; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 156XMPL012MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Ceramic Capacitors - 1763-0402RN560F250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1725470 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers