KYOCERA AVX Components Corporation Capacitor Tant, 2.2Uf, 6.3V, 7.5 Ohm, 0.1, 603, Full Reel; Capacitance Kyocera Avx TACL225K006RTA

Description
CAPACITOR TANT, 2.2UF, 6.3V, 7.5 OHM, 0.1, 603, FULL REEL; Capacitance:2.2µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; ESR:7.5ohm; Manufacturer Size Code:L; Failure Rate:- RoHS Compliant: Yes
Datasheet
Description
CAPACITOR TANT, 2.2UF, 6.3V, 7.5 OHM, 0.1, 603, FULL REEL; Capacitance:2.2µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; ESR:7.5ohm; Manufacturer Size Code:L; Failure Rate:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Tant, 2.2Uf, 6.3V, 7.5 Ohm, 0.1, 603, Full Reel; Capacitance Kyocera Avx - 95M7280 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 2.2Uf, 6.3V, 7.5 Ohm, 0.1, 603, Full Reel; Capacitance Kyocera Avx
95M7280
Capacitor Tant, 2.2Uf, 6.3V, 7.5 Ohm, 0.1, 603, Full Reel; Capacitance Kyocera Avx 95M7280
CAPACITOR TANT, 2.2UF, 6.3V, 7.5 OHM, 0.1, 603, FULL REEL; Capacitance:2.2µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; ESR:7.5ohm; Manufacturer Size Code:L; Failure Rate:- RoHS Compliant: Yes

CAPACITOR TANT, 2.2UF, 6.3V, 7.5 OHM, 0.1, 603, FULL REEL; Capacitance:2.2µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; ESR:7.5ohm; Manufacturer Size Code:L; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TACL225K006RTA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TACL225K006RTA
Tantalum Capacitors TACL225K006RTA
CAP TANT 2.2UF 10% 6.3V 0603

CAP TANT 2.2UF 10% 6.3V 0603

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TACL225K006RTA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TACL225K006RTA
Capacitors - Tantalum Capacitors TACL225K006RTA
CAP TANT 2.2UF 10% 6.3V 0603

CAP TANT 2.2UF 10% 6.3V 0603

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 95M7280 TACL225K006RTA TACL225K006RTA
Product Name Capacitor Tant, 2.2Uf, 6.3V, 7.5 Ohm, 0.1, 603, Full Reel; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Capacitance Tolerance 10 (+/- %)
WVDC 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100181KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers