AVX Corporation Tantalum Capacitors TACL156M006XTA

Description
15µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 7.5Ohm
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 7.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-3114-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3114-1-ND
Tantalum Capacitors 478-3114-1-ND
15µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 7.5Ohm

15µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 7.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-3114-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3114-6-ND
Tantalum Capacitors 478-3114-6-ND
15µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 7.5Ohm

15µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 7.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-3114-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3114-2-ND
Tantalum Capacitors 478-3114-2-ND
15µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 7.5Ohm

15µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 7.5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TACL156M006XTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TACL156M006XTA
Capacitors - Tantalum Capacitors TACL156M006XTA
CAP TANT 15UF 20% 6.3V 0603

CAP TANT 15UF 20% 6.3V 0603

Supplier's Site
Tantalum Capacitor, 15Uf, 6.3V, 7.5 Ohm, 0.2, 603; Capacitance Kyocera Avx - 75M2765 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 15Uf, 6.3V, 7.5 Ohm, 0.2, 603; Capacitance Kyocera Avx
75M2765
Tantalum Capacitor, 15Uf, 6.3V, 7.5 Ohm, 0.2, 603; Capacitance Kyocera Avx 75M2765
TANTALUM CAPACITOR, 15UF, 6.3V, 7.5 OHM, 0.2, 603; Capacitance:15µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; ESR:7.5ohm; Manufacturer Size Code:L; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 15UF, 6.3V, 7.5 OHM, 0.2, 603; Capacitance:15µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; ESR:7.5ohm; Manufacturer Size Code:L; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 15Uf, 6.3V, 7.5 Ohm, 0.2, 603; Capacitance Kyocera Avx - 56K3894 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 15Uf, 6.3V, 7.5 Ohm, 0.2, 603; Capacitance Kyocera Avx
56K3894
Capacitor Tant, 15Uf, 6.3V, 7.5 Ohm, 0.2, 603; Capacitance Kyocera Avx 56K3894
CAPACITOR TANT, 15UF, 6.3V, 7.5 OHM, 0.2, 603; Capacitance:15µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:7.5ohm RoHS Compliant: Yes

CAPACITOR TANT, 15UF, 6.3V, 7.5 OHM, 0.2, 603; Capacitance:15µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:7.5ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TACL156M006XTA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TACL156M006XTA
Tantalum Capacitors TACL156M006XTA
CAP TANT 15UF 20% 6.3V 0603

CAP TANT 15UF 20% 6.3V 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-3114-1-ND 478-3114-6-ND TACL156M006XTA 75M2765 56K3894 TACL156M006XTA
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 15Uf, 6.3V, 7.5 Ohm, 0.2, 603; Capacitance Kyocera Avx Capacitor Tant, 15Uf, 6.3V, 7.5 Ohm, 0.2, 603; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701021 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 106K100CB4G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Ceramic Capacitors - 1763-0402N560F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers