The TACL155K010RTA is a tantalum microchip capacitor from Lingto Electronic Limited, featuring a capacitance of 1.5OºF and a rated voltage of 10V. It is designed for surface mount applications and is available in a 0603 case size. This capacitor has a tolerance of ±10% and operates effectively within a temperature range of -55°C to +125°C. It is suitable for various applications, including hearing aids and wearable devices, due to its compact size and reliability. The capacitor is surge current tested and has a maximum leakage current of 0.5OºA or 0.01CV, whichever is greater. The termination finish is standard tin plating over nickel, with an option for gold plating available. This component is also lead-free compatible, making it suitable for modern electronic assembly processes.
Manufacturer: AVX Corporation
Win Source Part Number: 1105262-TACL155K010R
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 10V
Height - Seated (Max): 0.039" (1.00mm)
Mounting: SMD (SMT)
Capacitance: 1.5μF
Tolerance: ±10%
Manufacturer Size Code: L
ESR: 7.5 Ohm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient
1.5µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm
Cap Tant Solid 1.5uF 10V L CASE 10% (1.6 X 0.85 X 0.85mm) Pad SMD 1608-10 7.5 Ohm 125°C Medical T/R Product overview: TACL155K010RTA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5uF, 10V, 7.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.5uF, 10V, 7.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TACL155K010RTA can be used for catalog matching and distributor lookup.
CAPACITOR TANT, 1.5UF, 10V, 7.5 OHM, 0.1, 603; Capacitance:1.5µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:7.5ohm RoHS Compliant: Yes
CAP TANT 1.5UF 10% 10V 0603
CAP TANT 1.5UF 10% 10V 0603
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1105262-TACL155K010RTA | TACL155K010RTA-ND | 59-TACL155K010RTA | 65M4712 | TACL155K010RTA | TACL155K010RTA |
| Product Name | Tantalum Capacitors - TACL155K010RTA | Tantalum Capacitors | SMD 1.5uF 10V 7.5 Ohm Capacitor | Capacitor Tant, 1.5Uf, 10V, 7.5 Ohm, 0.1, 603; Capacitance Kyocera Avx | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 1.5 microF | 1.5 microF | 1.5 microF | 1.5 microF | 1.5 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 10 volts | 10 volts | 10 volts |