Kyocera Corporation SMD 10uF 10V 7.5 Ohm Capacitor TACL106M010XTA

Description
Cap Tant Solid 10uF 10V L CASE 20%( 1.6 X 0.85 X 0.85mm) Pad SMD 1608-10 7.5 Ohm 125°C Medical T/R Product overview: TACL106M010XTA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 10V, 7.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 10V, 7.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TACL106M010XTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 10uF 10V L CASE 20%( 1.6 X 0.85 X 0.85mm) Pad SMD 1608-10 7.5 Ohm 125°C Medical T/R Product overview: TACL106M010XTA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 10V, 7.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 10V, 7.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TACL106M010XTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 10uF 10V 7.5 Ohm Capacitor
59-TACL106M010XTA
SMD 10uF 10V 7.5 Ohm Capacitor 59-TACL106M010XTA
Cap Tant Solid 10uF 10V L CASE 20%( 1.6 X 0.85 X 0.85mm) Pad SMD 1608-10 7.5 Ohm 125°C Medical T/R Product overview: TACL106M010XTA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 10V, 7.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 10V, 7.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TACL106M010XTA can be used for catalog matching and distributor lookup.

Cap Tant Solid 10uF 10V L CASE 20%( 1.6 X 0.85 X 0.85mm) Pad SMD 1608-10 7.5 Ohm 125°C Medical T/R Product overview: TACL106M010XTA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 10V, 7.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 10V, 7.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TACL106M010XTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-3263-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3263-1-ND
Tantalum Capacitors 478-3263-1-ND
10µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm

10µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-3263-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3263-6-ND
Tantalum Capacitors 478-3263-6-ND
10µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm

10µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-3263-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3263-2-ND
Tantalum Capacitors 478-3263-2-ND
10µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm

10µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm

Buy Now Datasheet
Tantalum Capacitors - TACL106M010XTA - 936065-TACL106M010XTA - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TACL106M010XTA
936065-TACL106M010XTA
Tantalum Capacitors - TACL106M010XTA 936065-TACL106M010XTA
Manufacturer: AVX Corporation Win Source Part Number: 936065-TACL106M010XT A Series: TACmicrochip®, TAC Operating Temperature Range: -55°C ~ 125°C Features: 10 µF Molded Tantalum Capacitors 10 V 0603 (1608 Metric) 7.5Ohm Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-3263-1, 478-3263-2, 478-3263-6

Manufacturer: AVX Corporation
Win Source Part Number: 936065-TACL106M010XTA
Series: TACmicrochip®, TAC
Operating Temperature Range: -55°C ~ 125°C
Features: 10 µF Molded Tantalum Capacitors 10 V 0603 (1608 Metric) 7.5Ohm
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 478-3263-1, 478-3263-2, 478-3263-6

Buy Now Datasheet
Tantalum Capacitors - 1441475 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1441475
Tantalum Capacitors 1441475
Tantalum Capacitor 0603 10uF 20% 10Vdc

Tantalum Capacitor 0603 10uF 20% 10Vdc

Supplier's Site
Tantalum Capacitors - 1442524 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1442524
Tantalum Capacitors 1442524
Tantalum Capacitor 0603 10uF 20% 10Vdc

Tantalum Capacitor 0603 10uF 20% 10Vdc

Supplier's Site
Capacitors - Tantalum Capacitors - TACL106M010XTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TACL106M010XTA
Capacitors - Tantalum Capacitors TACL106M010XTA
CAP TANT 10UF 20% 10V 0603

CAP TANT 10UF 20% 10V 0603

Supplier's Site
Tantalum Capacitors - TACL106M010XTA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TACL106M010XTA
Tantalum Capacitors TACL106M010XTA
CAP TANT 10UF 20% 10V 0603

CAP TANT 10UF 20% 10V 0603

Supplier's Site Datasheet
Tantalum Capacitor, 10Uf, 10V, 7.5 Ohm, 0.2, 603; Capacitance Kyocera Avx - 75M2764 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 10V, 7.5 Ohm, 0.2, 603; Capacitance Kyocera Avx
75M2764
Tantalum Capacitor, 10Uf, 10V, 7.5 Ohm, 0.2, 603; Capacitance Kyocera Avx 75M2764
TANTALUM CAPACITOR, 10UF, 10V, 7.5 OHM, 0.2, 603; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; ESR:7.5ohm; Manufacturer Size Code:L; Failure Rate:-; Ripple Current:58mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 10V, 7.5 OHM, 0.2, 603; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; ESR:7.5ohm; Manufacturer Size Code:L; Failure Rate:-; Ripple Current:58mA RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 10Uf, 10V, 7.5 Ohm, 0.2, 603, Full Reel; Capacitance Kyocera Avx - 54J2720 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 10V, 7.5 Ohm, 0.2, 603, Full Reel; Capacitance Kyocera Avx
54J2720
Tantalum Capacitor, 10Uf, 10V, 7.5 Ohm, 0.2, 603, Full Reel; Capacitance Kyocera Avx 54J2720
TANTALUM CAPACITOR, 10UF, 10V, 7.5 OHM, 0.2, 603, FULL REEL; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; ESR:7.5ohm; Manufacturer Size Code:L; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 10V, 7.5 OHM, 0.2, 603, FULL REEL; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; ESR:7.5ohm; Manufacturer Size Code:L; Failure Rate:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TACL106M010XTA 478-3263-1-ND 478-3263-6-ND 936065-TACL106M010XTA 1441475 TACL106M010XTA TACL106M010XTA 75M2764
Product Name SMD 10uF 10V 7.5 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - TACL106M010XTA Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 10Uf, 10V, 7.5 Ohm, 0.2, 603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts 10 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1725485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 101C562U025AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers