Tantalum Capacitor 0603 10uF 20% 10Vdc
Tantalum Capacitor 0603 10uF 20% 10Vdc
10µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm
10µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm
10µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm
Cap Tant Solid 10uF 10V L CASE 20%( 1.6 X 0.85 X 0.85mm) Pad SMD 1608-10 7.5 Ohm 125°C Medical T/R Product overview: TACL106M010RTA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 10V, 7.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 10V, 7.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TACL106M010RTA can be used for catalog matching and distributor lookup.
CAP TANT 10UF 20% 10V 0603
CAP TANT 10UF 20% 10V 0603
TANTALUM CAPACITOR, 10UF, 10V, 7.5 OHM, 0.2, 603, FULL REEL; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; ESR:7.5ohm; Manufacturer Size Code:L; Failure Rate:- RoHS Compliant: Yes
CAPACITOR, TANTALUM, 10UF, 10V, 0603; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; ESR:7.5ohm; Manufacturer Size Code:L; Failure Rate:-; Ripple Current:58mA RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1441474 | 478-6230-2-ND | 478-6230-6-ND | 59-TACL106M010RTA | TACL106M010RTA | TACL106M010RTA | 65M4710 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | SMD 10uF 10V 7.5 Ohm Capacitor | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 10Uf, 10V, 7.5 Ohm, 0.2, 603, Full Reel; Capacitance Kyocera Avx |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | |||
| RoHS Compliant | Yes | Yes | Yes | ||||
| Electrolytic Capacitors | Tantalum; Electrolytic | Tantalum | Tantalum | Tantalum | |||
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||||
| Applications | General Purpose | General Purpose |