10µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm
Capacitor,10uF,10VDC
CAP TANT 10UF 20% 10V 0603
CAP TANT 10UF 20% 10V 0603
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TACL106M010ATA-ND | 65M4708 | TACL106M010ATA | TACL106M010ATA |
| Product Name | Tantalum Capacitors | Capacitor,10Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF |