Kyocera Corporation Tantalum Capacitors TACL106M004XTA

Description
10µF Molded Tantalum Capacitors 4V 0603 (1608 Metric) 7.5Ohm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 4V 0603 (1608 Metric) 7.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TACL106M004XTADKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TACL106M004XTADKR-ND
Tantalum Capacitors 478-TACL106M004XTADKR-ND
10µF Molded Tantalum Capacitors 4V 0603 (1608 Metric) 7.5Ohm

10µF Molded Tantalum Capacitors 4V 0603 (1608 Metric) 7.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-TACL106M004XTATR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TACL106M004XTATR-ND
Tantalum Capacitors 478-TACL106M004XTATR-ND
10µF Molded Tantalum Capacitors 4V 0603 (1608 Metric) 7.5Ohm

10µF Molded Tantalum Capacitors 4V 0603 (1608 Metric) 7.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-TACL106M004XTACT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TACL106M004XTACT-ND
Tantalum Capacitors 478-TACL106M004XTACT-ND
10µF Molded Tantalum Capacitors 4V 0603 (1608 Metric) 7.5Ohm

10µF Molded Tantalum Capacitors 4V 0603 (1608 Metric) 7.5Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 10uF 4V 7.5 Ohm Capacitor
59-TACL106M004XTA
SMD 10uF 4V 7.5 Ohm Capacitor 59-TACL106M004XTA
Cap Tant Solid 10uF 4V L CASE 20% (1.6 X 0.85 X 0.85mm) Inward L SMD 1608-10 7.5 Ohm 125°C Medical T/R Product overview: TACL106M004XTA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 4V, 7.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 4V, 7.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TACL106M004XTA can be used for catalog matching and distributor lookup.

Cap Tant Solid 10uF 4V L CASE 20% (1.6 X 0.85 X 0.85mm) Inward L SMD 1608-10 7.5 Ohm 125°C Medical T/R Product overview: TACL106M004XTA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 4V, 7.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 4V, 7.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TACL106M004XTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 1000669-TACL106M004XTA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1000669-TACL106M004XTA
Capacitors - Tantalum Capacitors 1000669-TACL106M004XTA
Win Source Part Number: 1000669-TACL106M004X TA Category: Capacitors>Tantalum Capacitors Series: TACmicrochip®, TAC Type: Molded Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.039" (1.00mm) Standard Package: 500 Mounting: SMD (SMT) Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 4 V ESR (Equivalent Series Resistance): 7.5Ohm Manufacturer Size Code: L Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: KYOCERA AVX Other Names: 478-2549-6,478-2549- 1,478-2549-2

Win Source Part Number: 1000669-TACL106M004XTA
Category: Capacitors>Tantalum Capacitors
Series: TACmicrochip®, TAC
Type: Molded
Features: General Purpose
Package: Tape & Reel
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 4 V
ESR (Equivalent Series Resistance): 7.5Ohm
Manufacturer Size Code: L
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: KYOCERA AVX
Other Names: 478-2549-6,478-2549-1,478-2549-2

Buy Now Datasheet
Tantalum Capacitors - TACL106M004XTA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TACL106M004XTA
Tantalum Capacitors TACL106M004XTA
CAP TANT 10UF 20% 4V 0603

CAP TANT 10UF 20% 4V 0603

Supplier's Site Datasheet
Tantalum Capacitor, 10Uf, 4V, 7.5 Ohm, 0.2, 603; Capacitance Kyocera Avx - 22K2399 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 4V, 7.5 Ohm, 0.2, 603; Capacitance Kyocera Avx
22K2399
Tantalum Capacitor, 10Uf, 4V, 7.5 Ohm, 0.2, 603; Capacitance Kyocera Avx 22K2399
TANTALUM CAPACITOR, 10UF, 4V, 7.5 OHM, 0.2, 603; Capacitance:10µF; Voltage(DC):4V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; ESR:7.5ohm; Manufacturer Size Code:L; Failure Rate:-; Ripple Current:58mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 4V, 7.5 OHM, 0.2, 603; Capacitance:10µF; Voltage(DC):4V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; ESR:7.5ohm; Manufacturer Size Code:L; Failure Rate:-; Ripple Current:58mA RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TACL106M004XTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TACL106M004XTA
Capacitors - Tantalum Capacitors TACL106M004XTA
CAP TANT 10UF 20% 4V 0603

CAP TANT 10UF 20% 4V 0603

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-TACL106M004XTADKR-ND 478-TACL106M004XTATR-ND 59-TACL106M004XTA 1000669-TACL106M004XTA TACL106M004XTA 22K2399 TACL106M004XTA
Product Name Tantalum Capacitors Tantalum Capacitors SMD 10uF 4V 7.5 Ohm Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 10Uf, 4V, 7.5 Ohm, 0.2, 603; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C174U030CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 0603J0105P60BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers