Kyocera Corporation Tantalum Capacitors TACL106M003RTA

Description
10µF Molded Tantalum Capacitors 3V 0603 (1608 Metric) 7.5Ohm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 3V 0603 (1608 Metric) 7.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TACL106M003RTA-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TACL106M003RTA-ND
Tantalum Capacitors TACL106M003RTA-ND
10µF Molded Tantalum Capacitors 3V 0603 (1608 Metric) 7.5Ohm

10µF Molded Tantalum Capacitors 3V 0603 (1608 Metric) 7.5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TACL106M003RTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TACL106M003RTA
Capacitors - Tantalum Capacitors TACL106M003RTA
CAP TANT 10UF 20% 3V 0603

CAP TANT 10UF 20% 3V 0603

Supplier's Site
Tantalum Capacitors - TACL106M003RTA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TACL106M003RTA
Tantalum Capacitors TACL106M003RTA
CAP TANT 10UF 20% 3V 0603

CAP TANT 10UF 20% 3V 0603

Supplier's Site Datasheet
Capacitor Tant, 10Uf, 3V, 7.5 Ohm, 0.2, 603; Capacitance Kyocera Avx - 22K2396 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 10Uf, 3V, 7.5 Ohm, 0.2, 603; Capacitance Kyocera Avx
22K2396
Capacitor Tant, 10Uf, 3V, 7.5 Ohm, 0.2, 603; Capacitance Kyocera Avx 22K2396
CAPACITOR TANT, 10UF, 3V, 7.5 OHM, 0.2, 603; Capacitance:10µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:7.5ohm RoHS Compliant: Yes

CAPACITOR TANT, 10UF, 3V, 7.5 OHM, 0.2, 603; Capacitance:10µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:7.5ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TACL106M003RTA-ND TACL106M003RTA TACL106M003RTA 22K2396
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 10Uf, 3V, 7.5 Ohm, 0.2, 603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C174U030CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details