AVX Corporation Tantalum Capacitors TACL106K010RTA

Description
10µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm @ 100kHz
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TACL106K010RTADKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TACL106K010RTADKR-ND
Tantalum Capacitors 478-TACL106K010RTADKR-ND
10µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm @ 100kHz

10µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-TACL106K010RTATR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TACL106K010RTATR-ND
Tantalum Capacitors 478-TACL106K010RTATR-ND
10µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm @ 100kHz

10µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-TACL106K010RTACT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TACL106K010RTACT-ND
Tantalum Capacitors 478-TACL106K010RTACT-ND
10µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm @ 100kHz

10µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitor, 10Uf, 10V, 7.5 Ohm, 0.1, 603, Full Reel; Capacitance Kyocera Avx - 65M4705 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 10V, 7.5 Ohm, 0.1, 603, Full Reel; Capacitance Kyocera Avx
65M4705
Tantalum Capacitor, 10Uf, 10V, 7.5 Ohm, 0.1, 603, Full Reel; Capacitance Kyocera Avx 65M4705
TANTALUM CAPACITOR, 10UF, 10V, 7.5 OHM, 0.1, 603, FULL REEL; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; ESR:7.5ohm; Manufacturer Size Code:L; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 10V, 7.5 OHM, 0.1, 603, FULL REEL; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; ESR:7.5ohm; Manufacturer Size Code:L; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TACL106K010RTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TACL106K010RTA
Capacitors - Tantalum Capacitors TACL106K010RTA
CAP TANT 10UF 10% 10V 0603

CAP TANT 10UF 10% 10V 0603

Supplier's Site
Tantalum Capacitors - TACL106K010RTA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TACL106K010RTA
Tantalum Capacitors TACL106K010RTA
CAP TANT 10UF 10% 10V 0603

CAP TANT 10UF 10% 10V 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-TACL106K010RTADKR-ND 478-TACL106K010RTATR-ND 65M4705 TACL106K010RTA TACL106K010RTA
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 10Uf, 10V, 7.5 Ohm, 0.1, 603, Full Reel; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106K100CB4G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Aluminium Capacitors - 1701062 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100272GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details