Kyocera Corporation Tantalum Capacitors TACL105M010RTA

Description
1µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm
Request a Quote Datasheet
Description
1µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TACL105M010RTA-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TACL105M010RTA-ND
Tantalum Capacitors TACL105M010RTA-ND
1µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm

1µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm

Buy Now Datasheet
Capacitor Tant, 1Uf, 10V, 7.5 Ohm, 0.2, 603, Full Reel; Capacitance Kyocera Avx - 65M4702 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 1Uf, 10V, 7.5 Ohm, 0.2, 603, Full Reel; Capacitance Kyocera Avx
65M4702
Capacitor Tant, 1Uf, 10V, 7.5 Ohm, 0.2, 603, Full Reel; Capacitance Kyocera Avx 65M4702
CAPACITOR TANT, 1UF, 10V, 7.5 OHM, 0.2, 603, FULL REEL; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; ESR:7.5ohm; Manufacturer Size Code:L; Failure Rate:-; Qualification:-RoHS Compliant: Yes

CAPACITOR TANT, 1UF, 10V, 7.5 OHM, 0.2, 603, FULL REEL; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; ESR:7.5ohm; Manufacturer Size Code:L; Failure Rate:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TACL105M010RTA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TACL105M010RTA
Tantalum Capacitors TACL105M010RTA
CAP TANT 1UF 20% 10V 0603

CAP TANT 1UF 20% 10V 0603

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TACL105M010RTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TACL105M010RTA
Capacitors - Tantalum Capacitors TACL105M010RTA
CAP TANT 1UF 20% 10V 0603

CAP TANT 1UF 20% 10V 0603

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TACL105M010RTA-ND 65M4702 TACL105M010RTA TACL105M010RTA
Product Name Tantalum Capacitors Capacitor Tant, 1Uf, 10V, 7.5 Ohm, 0.2, 603, Full Reel; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814648 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101222U050AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers