Cap Tant Solid 1uF 6.3V L CASE 20% (1.6 X 0.85 X 0.85mm) Pad SMD 1608-10 7.5 Ohm 125°C Medical T/R Product overview: TACL105M006RTA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 6.3V, 7.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 6.3V, 7.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TACL105M006RTA can be used for catalog matching and distributor lookup.
Manufacturer: AVX Corporation
Win Source Part Number: 796223-TACL105M006RT
Series: TACmicrochip, TAC
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 0603
Mounting: SMD
Capacitance: 1μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 7.5 Ohm
Manufacturer Size Code: L
Family Name: TAC
Categories: Capacitors
Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm)
Height - Seated (Maximum): 0.039" (1.00mm)
Voltage Rating DC: 6.3V
Alternative Parts (Cross-Reference): TACL105M006ATA; TACL105M006FTA; TACL105M006R; TACL105M006PTA ;
Introduction Date: November 08, 2004
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
1µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 7.5Ohm
CAPACITOR TANT, 1UF, 6.3V, 7.5 OHM, 0.2, 603, FULL REEL; Capacitance:1µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; ESR:7.5ohm; Manufacturer Size Code:L; Failure Rate:- RoHS Compliant: Yes
CAP TANT 1UF 20% 6.3V 0603
CAP TANT 1UF 20% 6.3V 0603
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-TACL105M006RTA | 796223-TACL105M006RTA | TACL105M006RTA-ND | 65M4701 | TACL105M006RTA | TACL105M006RTA |
| Product Name | SMD 1uF 6.3V 7.5 Ohm Capacitor | Tantalum Capacitors - TACL105M006RTA | Tantalum Capacitors | Capacitor Tant, 1Uf, 6.3V, 7.5 Ohm, 0.2, 603, Full Reel; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||||
| RoHS Compliant | Yes | Yes | ||||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 6.3 volts | 6.3 volts | 6.3 volts | 6.3 volts | ||
| Packing Method | Tape and Reel | Tape Reel; Reel package | Tape Reel | Tape Reel | Tape Reel; Tape & Reel (TR) |