1µF Molded Tantalum Capacitors 16V 0603 (1608 Metric) 7.5Ohm
1µF Molded Tantalum Capacitors 16V 0603 (1608 Metric) 7.5Ohm
1µF Molded Tantalum Capacitors 16V 0603 (1608 Metric) 7.5Ohm
CAP TANT 1UF 10% 16V 0603
TANTALUM CAPACITOR, 1UF, 16V, 7.5 OHM, 0.1, 603; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; ESR:7.5ohm; Manufacturer Size Code:L; Failure Rate:-; Ripple Current:58mA RoHS Compliant: Yes
CAPACITOR TANT, 1UF, 16V, 7.5 OHM, 0.1, 603; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; ESR:7.5ohm; Manufacturer Size Code:L; Failure Rate:-; Ripple Current:58mA RoHS Compliant: Yes
CAP TANT 1UF 10% 16V 0603
CAP TANT 1UF 10% 16V 0603
| DigiKey | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-4184-1-ND | 478-4184-6-ND | TACL105K016XTA | 75M2763 | TACL105K016XTA | 66-TACL105K016XTA |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 1Uf, 16V, 7.5 Ohm, 0.1, 603; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors | CAP TANT 1UF 10% 16V 0603 |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||||
| Applications | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF |