1µF Molded Tantalum Capacitors 16V 0603 (1608 Metric) 7.5Ohm @ 100kHz
1µF Molded Tantalum Capacitors 16V 0603 (1608 Metric) 7.5Ohm @ 100kHz
1µF Molded Tantalum Capacitors 16V 0603 (1608 Metric) 7.5Ohm @ 100kHz
CAP TANT 1UF 10% 16V 0603
CAP TANT 1UF 10% 16V 0603
CAPACITOR TANT, 1UF, 16V, 7.5 OHM, 0.1, 603, FULL REEL; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; ESR:7.5ohm; Manufacturer Size Code:L; Failure Rate:-; Qualification:-RoHS Compliant: Yes
| DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-12994-1-ND | 478-12994-6-ND | TACL105K016RTA | TACL105K016RTA | 65M4699 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 1Uf, 16V, 7.5 Ohm, 0.1, 603, Full Reel; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF |