Kyocera Corporation Tantalum Capacitors TACL105K006XTA

Description
CAP TANT 1UF 10% 6.3V 0603
Request a Quote Datasheet
Description
CAP TANT 1UF 10% 6.3V 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TACL105K006XTACT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TACL105K006XTACT-ND
Tantalum Capacitors 478-TACL105K006XTACT-ND
CAP TANT 1UF 10% 6.3V 0603

CAP TANT 1UF 10% 6.3V 0603

Buy Now Datasheet
Tantalum Capacitors - 478-TACL105K006XTATR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TACL105K006XTATR-ND
Tantalum Capacitors 478-TACL105K006XTATR-ND
1µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 7.5Ohm

1µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 7.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-TACL105K006XTADKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TACL105K006XTADKR-ND
Tantalum Capacitors 478-TACL105K006XTADKR-ND
CAP TANT 1UF 10% 6.3V 0603

CAP TANT 1UF 10% 6.3V 0603

Buy Now Datasheet
Tantalum Capacitors - TACL105K006XTA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TACL105K006XTA
Tantalum Capacitors TACL105K006XTA
CAP TANT 1UF 10% 6.3V 0603

CAP TANT 1UF 10% 6.3V 0603

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TACL105K006XTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TACL105K006XTA
Capacitors - Tantalum Capacitors TACL105K006XTA
CAP TANT 1UF 10% 6.3V 0603

CAP TANT 1UF 10% 6.3V 0603

Supplier's Site
Surface Mount Tantalum Capacitor, Tacmicrochipr, Tac Series, 1 F, 10%, 6.3 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 15P2986 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tacmicrochipr, Tac Series, 1 F, 10%, 6.3 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
15P2986
Surface Mount Tantalum Capacitor, Tacmicrochipr, Tac Series, 1 F, 10%, 6.3 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 15P2986
Surface Mount Tantalum Capacitor, TACmicrochipr, TAC Series, 1 F, 10%, 6.3 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TACmicrochipr, TAC Series, 1 F, 10%, 6.3 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1Μf, 6.3V, 10%; Capacitance Kyocera Avx - 13AC4071 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 6.3V, 10%; Capacitance Kyocera Avx
13AC4071
Cap, 1Μf, 6.3V, 10%; Capacitance Kyocera Avx 13AC4071
CAP, 1µF, 6.3V, 10%; Capacitance:1µF; Voltage Rating:6.3V; Tantalum Capacitor Case:0603 [1608 Metric]; Product Range:TACmicrochip TAC Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 1µF, 6.3V, 10%; Capacitance:1µF; Voltage Rating:6.3V; Tantalum Capacitor Case:0603 [1608 Metric]; Product Range:TACmicrochip TAC Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-TACL105K006XTACT-ND 478-TACL105K006XTADKR-ND TACL105K006XTA TACL105K006XTA 15P2986 13AC4071
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Surface Mount Tantalum Capacitor, Tacmicrochipr, Tac Series, 1 F, 10%, 6.3 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx Cap, 1Μf, 6.3V, 10%; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C104U050DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Ceramic Capacitors - 1608-1239-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details