4.7µF Molded Tantalum Capacitors 2V 0402 (1005 Metric) 15Ohm
Capacitor,4.7uF,2VDC
CAP TANT 4.7UF 20% 2V 0402
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | TACK475M002PTA-ND | 54J2689 | TACK475M002PTA |
| Product Name | Tantalum Capacitors | Capacitor,4.7Uf,2Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 4.7 microF | 4.7 microF |