Manufacturer: KYOCERA AVX
Win Source Part Number: 1329634-TACK474M010Q
Category: Capacitors>Tantalum Capacitors
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 1,000
Mounting: Surface Mount
Capacitance: 0.47 µF
Tolerance: ±20%
Voltage - Rated: 10 V
ESR (Equivalent Series Resistance): 15Ohm @ 100kHz
Manufacturer Size Code: K
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 478-12945-6,TACK474M
RoHS Status: ROHS3 Compliant
0.47µF Molded Tantalum Capacitors 10V 0402 (1005 Metric) 15Ohm @ 100kHz
0.47µF Molded Tantalum Capacitors 10V 0402 (1005 Metric) 15Ohm @ 100kHz
0.47µF Molded Tantalum Capacitors 10V 0402 (1005 Metric) 15Ohm @ 100kHz
Cap Tant Solid 0.47uF 10V K CASE 20% (1 X 0.5 X 0.5mm) Pad SMD 1005-07 15 Ohm 125°C Medical T/R Product overview: TACK474M010QTA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uF, 10V, 15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.47uF, 10V, 15 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TACK474M010QTA can be used for catalog matching and distributor lookup.
CAP TANT 0.47UF 20% 10V 0402
TANTALUM CAPACITOR, 0.47UF, 10V, 15 OHM, 0.2, 402, FULL REEL; Capacitance:0.47µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; ESR:15ohm; Manufacturer Size Code:K; Failure Rate:- RoHS Compliant: Yes
CAP TANT 0.47UF 20% 10V 0402
| Win Source Electronics | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1329634-TACK474M010QTA | 478-12945-6-ND | 478-12945-1-ND | 59-TACK474M010QTA | TACK474M010QTA | 22K2390 | TACK474M010QTA |
| Product Name | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | SMD 0.47uF 10V 15 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitor, 0.47Uf, 10V, 15 Ohm, 0.2, 402, Full Reel; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors |
| RoHS Compliant | Yes | Yes | Yes | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |