AVX Corporation Tantalum Capacitors TACK474M010MTA

Description
0.47µF Molded Tantalum Capacitors 10V 0402 (1005 Metric) 15Ohm @ 100kHz
Request a Quote Datasheet
Description
0.47µF Molded Tantalum Capacitors 10V 0402 (1005 Metric) 15Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TACK474M010MTATR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TACK474M010MTATR-ND
Tantalum Capacitors 478-TACK474M010MTATR-ND
0.47µF Molded Tantalum Capacitors 10V 0402 (1005 Metric) 15Ohm @ 100kHz

0.47µF Molded Tantalum Capacitors 10V 0402 (1005 Metric) 15Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TACK474M010MTA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TACK474M010MTA
Tantalum Capacitors TACK474M010MTA
CAP TANT 0.47UF 20% 10V 0402

CAP TANT 0.47UF 20% 10V 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 478-TACK474M010MTATR-ND TACK474M010MTA
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 156XMPL020MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Ceramic Capacitors - 1763-0504X472K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details