AVX Corporation Tantalum Capacitors TACK335K002QTA

Description
3.3µF Molded Tantalum Capacitors 2V 0402 (1005 Metric) 15Ohm @ 100kHz
Request a Quote Datasheet
Description
3.3µF Molded Tantalum Capacitors 2V 0402 (1005 Metric) 15Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TACK335K002QTATR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TACK335K002QTATR-ND
Tantalum Capacitors 478-TACK335K002QTATR-ND
3.3µF Molded Tantalum Capacitors 2V 0402 (1005 Metric) 15Ohm @ 100kHz

3.3µF Molded Tantalum Capacitors 2V 0402 (1005 Metric) 15Ohm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TACK335K002QTA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TACK335K002QTA
Capacitors - Tantalum Capacitors TACK335K002QTA
CAP TANT 3.3UF 10% 2V 0402

CAP TANT 3.3UF 10% 2V 0402

Supplier's Site
Tantalum Capacitors - TACK335K002QTA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TACK335K002QTA
Tantalum Capacitors TACK335K002QTA
CAP TANT 3.3UF 10% 2V 0402

CAP TANT 3.3UF 10% 2V 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-TACK335K002QTATR-ND TACK335K002QTA TACK335K002QTA
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C253U040BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0504N330J250PR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details