AVX Corporation Tantalum Capacitors TACK334M016QTA

Description
0.33µF Molded Tantalum Capacitors 16V 0402 (1005 Metric) 20Ohm @ 100kHz
Request a Quote Datasheet
Description
0.33µF Molded Tantalum Capacitors 16V 0402 (1005 Metric) 20Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TACK334M016QTATR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TACK334M016QTATR-ND
Tantalum Capacitors 478-TACK334M016QTATR-ND
0.33µF Molded Tantalum Capacitors 16V 0402 (1005 Metric) 20Ohm @ 100kHz

0.33µF Molded Tantalum Capacitors 16V 0402 (1005 Metric) 20Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TACK334M016QTA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TACK334M016QTA
Tantalum Capacitors TACK334M016QTA
CAP TANT 0.33UF 20% 16V 0402

CAP TANT 0.33UF 20% 16V 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 478-TACK334M016QTATR-ND TACK334M016QTA
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000560FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Aluminum Electrolytic Capacitors - 2002-101123U100DF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers