AVX Corporation Tantalum Capacitors TACK334K016NTA

Description
0.33µF Molded Tantalum Capacitors 16V 0402 (1005 Metric) 20Ohm @ 100kHz
Request a Quote Datasheet
Description
0.33µF Molded Tantalum Capacitors 16V 0402 (1005 Metric) 20Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TACK334K016NTATR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TACK334K016NTATR-ND
Tantalum Capacitors 478-TACK334K016NTATR-ND
0.33µF Molded Tantalum Capacitors 16V 0402 (1005 Metric) 20Ohm @ 100kHz

0.33µF Molded Tantalum Capacitors 16V 0402 (1005 Metric) 20Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TACK334K016NTA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TACK334K016NTA
Tantalum Capacitors TACK334K016NTA
CAP TANT 0.33UF 10% 16V 0402

CAP TANT 0.33UF 10% 16V 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 478-TACK334K016NTATR-ND TACK334K016NTA
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 334K400CS6G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402B182K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers