AVX Corporation SMD 2.2uF 3V 15 Ohm Capacitor TACK225M003QTA

Description
Cap Tant Solid 2.2uF 3V K CASE 20% (1 X 0.5 X 0.5mm) Pad SMD 1005-07 15 Ohm 125°C Medical T/R Product overview: TACK225M003QTA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 3V, 15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 3V, 15 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TACK225M003QTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 2.2uF 3V K CASE 20% (1 X 0.5 X 0.5mm) Pad SMD 1005-07 15 Ohm 125°C Medical T/R Product overview: TACK225M003QTA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 3V, 15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 3V, 15 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TACK225M003QTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2.2uF 3V 15 Ohm Capacitor
59-TACK225M003QTA
SMD 2.2uF 3V 15 Ohm Capacitor 59-TACK225M003QTA
Cap Tant Solid 2.2uF 3V K CASE 20% (1 X 0.5 X 0.5mm) Pad SMD 1005-07 15 Ohm 125°C Medical T/R Product overview: TACK225M003QTA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 3V, 15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 3V, 15 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TACK225M003QTA can be used for catalog matching and distributor lookup.

Cap Tant Solid 2.2uF 3V K CASE 20% (1 X 0.5 X 0.5mm) Pad SMD 1005-07 15 Ohm 125°C Medical T/R Product overview: TACK225M003QTA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 3V, 15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 3V, 15 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TACK225M003QTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-TACK225M003QTATR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TACK225M003QTATR-ND
Tantalum Capacitors 478-TACK225M003QTATR-ND
2.2µF Molded Tantalum Capacitors 3V 0402 (1005 Metric) 15Ohm @ 100kHz

2.2µF Molded Tantalum Capacitors 3V 0402 (1005 Metric) 15Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TACK225M003QTA - 898994-TACK225M003QTA - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TACK225M003QTA
898994-TACK225M003QTA
Tantalum Capacitors - TACK225M003QTA 898994-TACK225M003QTA
Manufacturer: AVX Corporation Win Source Part Number: 898994-TACK225M003QT A Series: TACmicrochip®, TAC Operating Temperature Range: -55°C ~ 125°C Features: 2.2 µF Molded Tantalum Capacitors 3 V 0402 (1005 Metric) 15Ohm @ 100kHz Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8532.21.0080

Manufacturer: AVX Corporation
Win Source Part Number: 898994-TACK225M003QTA
Series: TACmicrochip®, TAC
Operating Temperature Range: -55°C ~ 125°C
Features: 2.2 µF Molded Tantalum Capacitors 3 V 0402 (1005 Metric) 15Ohm @ 100kHz
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
HTSUS: 8532.21.0080

Buy Now
CAP TANT

CAP TANT

Supplier's Site
Tantalum Capacitors - TACK225M003QTA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TACK225M003QTA
Tantalum Capacitors TACK225M003QTA
CAP TANT 2.2UF 20% 3V 0402

CAP TANT 2.2UF 20% 3V 0402

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TACK225M003QTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TACK225M003QTA
Capacitors - Tantalum Capacitors TACK225M003QTA
CAP TANT 2.2UF 20% 3V 0402

CAP TANT 2.2UF 20% 3V 0402

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TACK225M003QTA 478-TACK225M003QTATR-ND 898994-TACK225M003QTA 66-TACK225M003QTA TACK225M003QTA TACK225M003QTA
Product Name SMD 2.2uF 3V 15 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors - TACK225M003QTA CAP TANT Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 3 volts 3 volts 3 volts
Packing Method Tape and Reel Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100681JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Electrolytic - 105SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers