AVX Corporation Tantalum Capacitors TACK224M020QTA

Description
0.22µF Molded Tantalum Capacitors 20V 0402 (1005 Metric) 20Ohm @ 100kHz
Request a Quote Datasheet
Description
0.22µF Molded Tantalum Capacitors 20V 0402 (1005 Metric) 20Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TACK224M020QTATR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TACK224M020QTATR-ND
Tantalum Capacitors 478-TACK224M020QTATR-ND
0.22µF Molded Tantalum Capacitors 20V 0402 (1005 Metric) 20Ohm @ 100kHz

0.22µF Molded Tantalum Capacitors 20V 0402 (1005 Metric) 20Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TACK224M020QTA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TACK224M020QTA
Tantalum Capacitors TACK224M020QTA
CAP TANT 0.22UF 20% 20V 0402

CAP TANT 0.22UF 20% 20V 0402

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TACK224M020QTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TACK224M020QTA
Capacitors - Tantalum Capacitors TACK224M020QTA
CAP TANT 0.22UF 20% 20V 0402

CAP TANT 0.22UF 20% 20V 0402

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-TACK224M020QTATR-ND TACK224M020QTA TACK224M020QTA
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101182U040AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details