AVX Corporation Tantalum Capacitors TACK224M010QTA

Description
0.22µF Molded Tantalum Capacitors 10V 0402 (1005 Metric) 30Ohm @ 100kHz
Request a Quote Datasheet
Description
0.22µF Molded Tantalum Capacitors 10V 0402 (1005 Metric) 30Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TACK224M010QTATR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TACK224M010QTATR-ND
Tantalum Capacitors 478-TACK224M010QTATR-ND
0.22µF Molded Tantalum Capacitors 10V 0402 (1005 Metric) 30Ohm @ 100kHz

0.22µF Molded Tantalum Capacitors 10V 0402 (1005 Metric) 30Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TACK224M010QTA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TACK224M010QTA
Tantalum Capacitors TACK224M010QTA
CAP TANT 0.22UF 20% 10V 0402

CAP TANT 0.22UF 20% 10V 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 478-TACK224M010QTATR-ND TACK224M010QTA
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 227AVD6R3MER-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100220FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details