AVX Corporation Tantalum Capacitors TACK154K010QTA

Description
0.15µF Molded Tantalum Capacitors 10V 0402 (1005 Metric) 40Ohm @ 100kHz
Request a Quote Datasheet
Description
0.15µF Molded Tantalum Capacitors 10V 0402 (1005 Metric) 40Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TACK154K010QTATR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TACK154K010QTATR-ND
Tantalum Capacitors 478-TACK154K010QTATR-ND
0.15µF Molded Tantalum Capacitors 10V 0402 (1005 Metric) 40Ohm @ 100kHz

0.15µF Molded Tantalum Capacitors 10V 0402 (1005 Metric) 40Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TACK154K010QTA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TACK154K010QTA
Tantalum Capacitors TACK154K010QTA
CAP TANT 0.15UF 10% 10V 0402

CAP TANT 0.15UF 10% 10V 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 478-TACK154K010QTATR-ND TACK154K010QTA
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701109 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050521500561FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details