Kyocera Corporation Tantalum Capacitors TACK106M002QTA

Description
10µF Molded Tantalum Capacitors 2V 0402 (1005 Metric) 15Ohm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 2V 0402 (1005 Metric) 15Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-3254-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3254-2-ND
Tantalum Capacitors 478-3254-2-ND
10µF Molded Tantalum Capacitors 2V 0402 (1005 Metric) 15Ohm

10µF Molded Tantalum Capacitors 2V 0402 (1005 Metric) 15Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 1097984-TACK106M002QTA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1097984-TACK106M002QTA
Capacitors - Tantalum Capacitors 1097984-TACK106M002QTA
Win Source Part Number: 1097984-TACK106M002Q TA Category: Capacitors>Tantalum Capacitors Series: TACmicrochip®, TAC Type: Molded Features: General Purpose Package: Tape & Reel (TR) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 1,000 Mounting: SMD (SMT) Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 2 V ESR (Equivalent Series Resistance): 15Ohm Manufacturer Size Code: K Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): TLCK106M004QTA; TLCK106M006QTA; 298W106X06R3K2T; F381A106MMA; T491S106K010AT; T491B106M016AH; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: KYOCERA AVX Other Names: 478-3254-2,478-3254- 1,478-3254-6

Win Source Part Number: 1097984-TACK106M002QTA
Category: Capacitors>Tantalum Capacitors
Series: TACmicrochip®, TAC
Type: Molded
Features: General Purpose
Package: Tape & Reel (TR)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 2 V
ESR (Equivalent Series Resistance): 15Ohm
Manufacturer Size Code: K
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): TLCK106M004QTA; TLCK106M006QTA; 298W106X06R3K2T; F381A106MMA; T491S106K010AT; T491B106M016AH;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: KYOCERA AVX
Other Names: 478-3254-2,478-3254-1,478-3254-6

Buy Now Datasheet
Singapore, Singapore
10UF 2V Capacitor
59-TACK106M002QTA
10UF 2V Capacitor 59-TACK106M002QTA
CAP TANT 10UF 20% 2V 0402 Product overview: TACK106M002QTA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 2V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 2V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TACK106M002QTA can be used for catalog matching and distributor lookup.

CAP TANT 10UF 20% 2V 0402 Product overview: TACK106M002QTA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 2V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 2V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TACK106M002QTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Tant, 10Uf, 2.5V, 15 Ohm, 0.2, 402, Full Reel; Capacitance Kyocera Avx - 22K2387 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 10Uf, 2.5V, 15 Ohm, 0.2, 402, Full Reel; Capacitance Kyocera Avx
22K2387
Capacitor Tant, 10Uf, 2.5V, 15 Ohm, 0.2, 402, Full Reel; Capacitance Kyocera Avx 22K2387
CAPACITOR TANT, 10UF, 2.5V, 15 OHM, 0.2, 402, FULL REEL; Capacitance:10µF; Voltage(DC):2.5V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; ESR:15ohm; Manufacturer Size Code:K; Failure Rate:- RoHS Compliant: Yes

CAPACITOR TANT, 10UF, 2.5V, 15 OHM, 0.2, 402, FULL REEL; Capacitance:10µF; Voltage(DC):2.5V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; ESR:15ohm; Manufacturer Size Code:K; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tacmicrochipr, Tac Series, 10 F, 20%, 2.5 V Rohs Compliant Kyocera Avx - 93K0175 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tacmicrochipr, Tac Series, 10 F, 20%, 2.5 V Rohs Compliant Kyocera Avx
93K0175
Surface Mount Tantalum Capacitor, Tacmicrochipr, Tac Series, 10 F, 20%, 2.5 V Rohs Compliant Kyocera Avx 93K0175
Surface Mount Tantalum Capacitor, TACmicrochipr, TAC Series, 10 F, 20%, 2.5 V RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TACmicrochipr, TAC Series, 10 F, 20%, 2.5 V RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TACK106M002QTA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TACK106M002QTA
Tantalum Capacitors TACK106M002QTA
CAP TANT 10UF 20% 2V 0402

CAP TANT 10UF 20% 2V 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-3254-2-ND 1097984-TACK106M002QTA 59-TACK106M002QTA 22K2387 93K0175 TACK106M002QTA
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors 10UF 2V Capacitor Capacitor Tant, 10Uf, 2.5V, 15 Ohm, 0.2, 402, Full Reel; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Tacmicrochipr, Tac Series, 10 F, 20%, 2.5 V Rohs Compliant Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Tantalum Capacitors - 1814752 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 157AXZ016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers