AVX Corporation Tantalum Capacitors TACK105M010QTA

Description
KYOCERA AVX TACK105M010QTA
Request a Quote Datasheet
Description
KYOCERA AVX TACK105M010QTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1441467 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1441467
Tantalum Capacitors 1441467
KYOCERA AVX TACK105M010QTA

KYOCERA AVX TACK105M010QTA

Supplier's Site
Tantalum Capacitors - 1442468 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1442468
Tantalum Capacitors 1442468
KYOCERA AVX TACK105M010QTA

KYOCERA AVX TACK105M010QTA

Supplier's Site
Singapore, Singapore
SMD 1uF 10V 15 Ohm Capacitor
59-TACK105M010QTA
SMD 1uF 10V 15 Ohm Capacitor 59-TACK105M010QTA
Cap Tant Solid 1uF 10V K CASE 20% (1 X 0.5 X 0.5mm) Pad SMD 1005-07 15 Ohm 125°C Medical T/R Product overview: TACK105M010QTA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 10V, 15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 10V, 15 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TACK105M010QTA can be used for catalog matching and distributor lookup.

Cap Tant Solid 1uF 10V K CASE 20% (1 X 0.5 X 0.5mm) Pad SMD 1005-07 15 Ohm 125°C Medical T/R Product overview: TACK105M010QTA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 10V, 15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 10V, 15 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TACK105M010QTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TACK105M010QTA - 1105255-TACK105M010QTA - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TACK105M010QTA
1105255-TACK105M010QTA
Tantalum Capacitors - TACK105M010QTA 1105255-TACK105M010QTA
Manufacturer: AVX Corporation Win Source Part Number: 1105255-TACK105M010Q TA Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 10V Height - Seated (Max): 0.028" (0.70mm) Mounting: SMD (SMT) Capacitance: 1μF Tolerance: ±20% Manufacturer Size Code: K ESR: 15 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient

Manufacturer: AVX Corporation
Win Source Part Number: 1105255-TACK105M010QTA
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 10V
Height - Seated (Max): 0.028" (0.70mm)
Mounting: SMD (SMT)
Capacitance: 1μF
Tolerance: ±20%
Manufacturer Size Code: K
ESR: 15 Ohm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Tantalum Capacitors - 478-2548-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-2548-6-ND
Tantalum Capacitors 478-2548-6-ND
1µF Molded Tantalum Capacitors 10V 0402 (1005 Metric) 15Ohm

1µF Molded Tantalum Capacitors 10V 0402 (1005 Metric) 15Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-2548-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-2548-2-ND
Tantalum Capacitors 478-2548-2-ND
1µF Molded Tantalum Capacitors 10V 0402 (1005 Metric) 15Ohm

1µF Molded Tantalum Capacitors 10V 0402 (1005 Metric) 15Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-2548-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-2548-1-ND
Tantalum Capacitors 478-2548-1-ND
1µF Molded Tantalum Capacitors 10V 0402 (1005 Metric) 15Ohm

1µF Molded Tantalum Capacitors 10V 0402 (1005 Metric) 15Ohm

Buy Now Datasheet
Capacitor Tant, 1Uf, 10V, 15 Ohm, 0.2, 402, Full Reel; Capacitance Kyocera Avx - 22K2385 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 1Uf, 10V, 15 Ohm, 0.2, 402, Full Reel; Capacitance Kyocera Avx
22K2385
Capacitor Tant, 1Uf, 10V, 15 Ohm, 0.2, 402, Full Reel; Capacitance Kyocera Avx 22K2385
CAPACITOR TANT, 1UF, 10V, 15 OHM, 0.2, 402, FULL REEL; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; ESR:15ohm; Manufacturer Size Code:K; Product Length:1mm RoHS Compliant: Yes

CAPACITOR TANT, 1UF, 10V, 15 OHM, 0.2, 402, FULL REEL; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; ESR:15ohm; Manufacturer Size Code:K; Product Length:1mm RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tacmicrochipr, Tac Series, 1 F, 20%, 10 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx - 93K0174 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tacmicrochipr, Tac Series, 1 F, 20%, 10 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx
93K0174
Surface Mount Tantalum Capacitor, Tacmicrochipr, Tac Series, 1 F, 20%, 10 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx 93K0174
Surface Mount Tantalum Capacitor, TACmicrochipr, TAC Series, 1 F, 20%, 10 V, 0402 [1005 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TACmicrochipr, TAC Series, 1 F, 20%, 10 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1Μf, 10V, 20%, Reel; Capacitance Kyocera Avx - 08AC3255 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 10V, 20%, Reel; Capacitance Kyocera Avx
08AC3255
Cap, 1Μf, 10V, 20%, Reel; Capacitance Kyocera Avx 08AC3255
CAP, 1µF, 10V, 20%, REEL; Capacitance:1µF; Voltage Rating:10V; Tantalum Capacitor Case:0402 [1005 Metric]; Product Range:TACmicrochip TAC Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 1µF, 10V, 20%, REEL; Capacitance:1µF; Voltage Rating:10V; Tantalum Capacitor Case:0402 [1005 Metric]; Product Range:TACmicrochip TAC Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TACK105M010QTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TACK105M010QTA
Capacitors - Tantalum Capacitors TACK105M010QTA
CAP TANT 1UF 20% 10V 0402

CAP TANT 1UF 20% 10V 0402

Supplier's Site
Tantalum Capacitors - TACK105M010QTA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TACK105M010QTA
Tantalum Capacitors TACK105M010QTA
CAP TANT 1UF 20% 10V 0402

CAP TANT 1UF 20% 10V 0402

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1441467 59-TACK105M010QTA 1105255-TACK105M010QTA 478-2548-6-ND 478-2548-2-ND 22K2385 93K0174 08AC3255 TACK105M010QTA TACK105M010QTA
Product Name Tantalum Capacitors SMD 1uF 10V 15 Ohm Capacitor Tantalum Capacitors - TACK105M010QTA Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 1Uf, 10V, 15 Ohm, 0.2, 402, Full Reel; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Tacmicrochipr, Tac Series, 1 F, 20%, 10 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx Cap, 1Μf, 10V, 20%, Reel; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Electrolytic Capacitors Tantalum; Electrolytic Tantalum Tantalum Tantalum Tantalum
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525006P80BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C193U030AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details