Kyocera Corporation Tantalum Capacitors TACK105M010PTA

Description
1µF Molded Tantalum Capacitors 10V 0402 (1005 Metric) 15Ohm
Request a Quote Datasheet
Description
1µF Molded Tantalum Capacitors 10V 0402 (1005 Metric) 15Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TACK105M010PTA-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TACK105M010PTA-ND
Tantalum Capacitors TACK105M010PTA-ND
1µF Molded Tantalum Capacitors 10V 0402 (1005 Metric) 15Ohm

1µF Molded Tantalum Capacitors 10V 0402 (1005 Metric) 15Ohm

Buy Now Datasheet
Tantalum Capacitors - TACK105M010PTA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TACK105M010PTA
Tantalum Capacitors TACK105M010PTA
CAP TANT 1UF 20% 10V 0402

CAP TANT 1UF 20% 10V 0402

Supplier's Site Datasheet
Capacitor,1Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx - 22K2384 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,1Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx
22K2384
Capacitor,1Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx 22K2384
Capacitor,1uF,10VDC, 20-% Tol,20+% Tol RoHS Compliant: Yes

Capacitor,1uF,10VDC,20-% Tol,20+% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number TACK105M010PTA-ND TACK105M010PTA 22K2384
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor,1Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1254-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Aluminum Electrolytic - 156AXZ016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers