Kyocera Corporation Tantalum Capacitors TACK105M006QTA

Description
1µF Molded Tantalum Capacitors 6.3V 0402 (1005 Metric) 15Ohm
Request a Quote Datasheet
Description
1µF Molded Tantalum Capacitors 6.3V 0402 (1005 Metric) 15Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TACK105M006QTA-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TACK105M006QTA-ND
Tantalum Capacitors TACK105M006QTA-ND
1µF Molded Tantalum Capacitors 6.3V 0402 (1005 Metric) 15Ohm

1µF Molded Tantalum Capacitors 6.3V 0402 (1005 Metric) 15Ohm

Buy Now Datasheet
Tantalum Capacitors - TACK105M006QTA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TACK105M006QTA
Tantalum Capacitors TACK105M006QTA
CAP TANT 1UF 20% 6.3V 0402

CAP TANT 1UF 20% 6.3V 0402

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TACK105M006QTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TACK105M006QTA
Capacitors - Tantalum Capacitors TACK105M006QTA
CAP TANT 1UF 20% 6.3V 0402

CAP TANT 1UF 20% 6.3V 0402

Supplier's Site
Tantalum Capacitor, 1Uf, 6.3V, 15 Ohm, 0.2, 402, Full Reel; Capacitance Kyocera Avx - 22K2383 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 1Uf, 6.3V, 15 Ohm, 0.2, 402, Full Reel; Capacitance Kyocera Avx
22K2383
Tantalum Capacitor, 1Uf, 6.3V, 15 Ohm, 0.2, 402, Full Reel; Capacitance Kyocera Avx 22K2383
TANTALUM CAPACITOR, 1UF, 6.3V, 15 OHM, 0.2, 402, FULL REEL; Capacitance:1µF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; ESR:15ohm; Manufacturer Size Code:K; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 1UF, 6.3V, 15 OHM, 0.2, 402, FULL REEL; Capacitance:1µF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; ESR:15ohm; Manufacturer Size Code:K; Failure Rate:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TACK105M006QTA-ND TACK105M006QTA TACK105M006QTA 22K2383
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 1Uf, 6.3V, 15 Ohm, 0.2, 402, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 337XMPL002MG28R - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525000390FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers