Kyocera Corporation Tantalum Capacitors TACK105M006PTA

Description
1µF Molded Tantalum Capacitors 6.3V 0402 (1005 Metric) 15Ohm
Request a Quote Datasheet
Description
1µF Molded Tantalum Capacitors 6.3V 0402 (1005 Metric) 15Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TACK105M006PTA-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TACK105M006PTA-ND
Tantalum Capacitors TACK105M006PTA-ND
1µF Molded Tantalum Capacitors 6.3V 0402 (1005 Metric) 15Ohm

1µF Molded Tantalum Capacitors 6.3V 0402 (1005 Metric) 15Ohm

Buy Now Datasheet
Tantalum Capacitors - TACK105M006PTA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TACK105M006PTA
Tantalum Capacitors TACK105M006PTA
CAP TANT 1UF 20% 6.3V 0402

CAP TANT 1UF 20% 6.3V 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number TACK105M006PTA-ND TACK105M006PTA
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Tantalum Capacitors - 1814588 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Tantalum Capacitors - 338-4415-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers