Kyocera Corporation Tantalum Capacitors TACK105K006PTA

Description
1µF Molded Tantalum Capacitors 6.3V 0402 (1005 Metric) 15Ohm
Request a Quote Datasheet
Description
1µF Molded Tantalum Capacitors 6.3V 0402 (1005 Metric) 15Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TACK105K006PTA-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TACK105K006PTA-ND
Tantalum Capacitors TACK105K006PTA-ND
1µF Molded Tantalum Capacitors 6.3V 0402 (1005 Metric) 15Ohm

1µF Molded Tantalum Capacitors 6.3V 0402 (1005 Metric) 15Ohm

Buy Now Datasheet
Tantalum Capacitors - TACK105K006PTA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TACK105K006PTA
Tantalum Capacitors TACK105K006PTA
CAP TANT 1UF 10% 6.3V 0402

CAP TANT 1UF 10% 6.3V 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number TACK105K006PTA-ND TACK105K006PTA
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C562U025AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers
Ceramic Capacitors - 1608-05052500P200HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers