Kyocera Corporation Tantalum Capacitors TACI106M006XTA

Description
10µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 5Ohm @ 100kHz
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 5Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-10651-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-10651-2-ND
Tantalum Capacitors 478-10651-2-ND
10µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 5Ohm @ 100kHz

10µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 5Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TACI106M006XTA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TACI106M006XTA
Tantalum Capacitors TACI106M006XTA
CAP TANT 10UF 20% 6.3V 1206

CAP TANT 10UF 20% 6.3V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 478-10651-2-ND TACI106M006XTA
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1701188 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101303U050CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers