Kyocera Corporation Tantalum Capacitors TACH476M003XTA

Description
CAP TANT 47UF 20% 3V 0805
Request a Quote Datasheet
Description
CAP TANT 47UF 20% 3V 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TACH476M003XTADKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TACH476M003XTADKR-ND
Tantalum Capacitors 478-TACH476M003XTADKR-ND
CAP TANT 47UF 20% 3V 0805

CAP TANT 47UF 20% 3V 0805

Buy Now Datasheet
Tantalum Capacitors - 478-TACH476M003XTACT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TACH476M003XTACT-ND
Tantalum Capacitors 478-TACH476M003XTACT-ND
CAP TANT 47UF 20% 3V 0805

CAP TANT 47UF 20% 3V 0805

Buy Now Datasheet
Tantalum Capacitors - 478-TACH476M003XTATR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TACH476M003XTATR-ND
Tantalum Capacitors 478-TACH476M003XTATR-ND
47µF Molded Tantalum Capacitors 3V 0805 (2012 Metric) 5Ohm

47µF Molded Tantalum Capacitors 3V 0805 (2012 Metric) 5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TACH476M003XTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TACH476M003XTA
Capacitors - Tantalum Capacitors TACH476M003XTA
CAP TANT 47UF 20% 3V 0805

CAP TANT 47UF 20% 3V 0805

Supplier's Site
Capacitor, Tantalum, 47Uf, 3V, 0805; Capacitance Kyocera Avx - 96Y7931 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tantalum, 47Uf, 3V, 0805; Capacitance Kyocera Avx
96Y7931
Capacitor, Tantalum, 47Uf, 3V, 0805; Capacitance Kyocera Avx 96Y7931
CAPACITOR, TANTALUM, 47UF, 3V, 0805; Capacitance:47µF; Voltage(DC):3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:5ohm; Manufacturer Size Code:H; Failure Rate:-; Ripple Current:89mA; Qualification:-RoHS Compliant: Yes

CAPACITOR, TANTALUM, 47UF, 3V, 0805; Capacitance:47µF; Voltage(DC):3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:5ohm; Manufacturer Size Code:H; Failure Rate:-; Ripple Current:89mA; Qualification:-RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TACH476M003XTA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TACH476M003XTA
Tantalum Capacitors TACH476M003XTA
CAP TANT 47UF 20% 3V 0805

CAP TANT 47UF 20% 3V 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-TACH476M003XTADKR-ND 478-TACH476M003XTACT-ND TACH476M003XTA 96Y7931 TACH476M003XTA
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor, Tantalum, 47Uf, 3V, 0805; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050522500271FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminium Capacitors - 1701067 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details