10µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 5Ohm
Capacitor,10uF,10VDC
CAP TANT 10UF 20% 10V 0805
CAP TANT 10UF 20% 10V 0805
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TACH106M010RTA-ND | 22K2380 | TACH106M010RTA | TACH106M010RTA |
| Product Name | Tantalum Capacitors | Capacitor,10Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF |