47µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 1Ohm
CAP TANT 47UF 10% 6.3V 1206
TANTALUM SPECIAL - SMP ROHS COMPLIANT: YES
CAP TANT 47UF 10% 6.3V 1206
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TACA476K006XTA-ND | TACA476K006XTA | 22K2373 | TACA476K006XTA |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Special Smp Rohs Compliant Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF |