150µF Molded Tantalum Capacitors 2V 1206 (3216 Metric) 1Ohm
CAP TANT 150UF 20% 2V 1206
CAPACITOR TANT, 150UF, 2V, 1 OHM, 0.2, 1206; Capacitance:150µF; Voltage(DC):2V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:1ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:200mA RoHS Compliant: Yes
CAP TANT 150UF 20% 2V 1206
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TACA157M002RTA-ND | TACA157M002RTA | 22K2371 | TACA157M002RTA |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor Tant, 150Uf, 2V, 1 Ohm, 0.2, 1206; Capacitance Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 150 microF | 150 microF | 150 microF | 150 microF |