Kyocera Corporation Tantalum Capacitors TACA107M006XTA

Description
100µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 1Ohm
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-3260-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3260-2-ND
Tantalum Capacitors 478-3260-2-ND
100µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 1Ohm

100µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 1Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-3260-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3260-6-ND
Tantalum Capacitors 478-3260-6-ND
100µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 1Ohm

100µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 1Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-3260-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3260-1-ND
Tantalum Capacitors 478-3260-1-ND
100µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 1Ohm

100µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 1Ohm

Buy Now Datasheet
Tantalum Capacitors - TACA107M006XTA - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TACA107M006XTA
Tantalum Capacitors TACA107M006XTA
CAP TANT 100UF 20% 6.3V 1206

CAP TANT 100UF 20% 6.3V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TACA107M006XTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TACA107M006XTA
Capacitors - Tantalum Capacitors TACA107M006XTA
CAP TANT 100UF 20% 6.3V 1206

CAP TANT 100UF 20% 6.3V 1206

Supplier's Site
Tantalum Capacitor, 100Uf, 6.3V, 1 Ohm, 0.2, 1206; Capacitance Kyocera Avx - 10R5817 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf, 6.3V, 1 Ohm, 0.2, 1206; Capacitance Kyocera Avx
10R5817
Tantalum Capacitor, 100Uf, 6.3V, 1 Ohm, 0.2, 1206; Capacitance Kyocera Avx 10R5817
TANTALUM CAPACITOR, 100UF, 6.3V, 1 OHM, 0.2, 1206; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:1ohm; Manufacturer Size Code:A; Failure Rate:-; Product Width:1.6mmRoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF, 6.3V, 1 OHM, 0.2, 1206; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:1ohm; Manufacturer Size Code:A; Failure Rate:-; Product Width:1.6mmRoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 100Uf, 6.3V, 1 Ohm, 0.2, 1206, Full Reel; Capacitance Kyocera Avx - 70K5157 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf, 6.3V, 1 Ohm, 0.2, 1206, Full Reel; Capacitance Kyocera Avx
70K5157
Tantalum Capacitor, 100Uf, 6.3V, 1 Ohm, 0.2, 1206, Full Reel; Capacitance Kyocera Avx 70K5157
TANTALUM CAPACITOR, 100UF, 6.3V, 1 OHM, 0.2, 1206, FULL REEL; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:1ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF, 6.3V, 1 OHM, 0.2, 1206, FULL REEL; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:1ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TACA107M006XTA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TACA107M006XTA
Tantalum Capacitors TACA107M006XTA
CAP TANT 100UF 20% 6.3V 1206

CAP TANT 100UF 20% 6.3V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-3260-2-ND 478-3260-6-ND TACA107M006XTA TACA107M006XTA 10R5817 70K5157 TACA107M006XTA
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 100Uf, 6.3V, 1 Ohm, 0.2, 1206; Capacitance Kyocera Avx Tantalum Capacitor, 100Uf, 6.3V, 1 Ohm, 0.2, 1206, Full Reel; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1726003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic - 106NPS016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers