Kyocera Corporation Tantalum Capacitors TACA107M003RTA

Description
100µF Molded Tantalum Capacitors 3V 1206 (3216 Metric) 1Ohm
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 3V 1206 (3216 Metric) 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TACA107M003RTA-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TACA107M003RTA-ND
Tantalum Capacitors TACA107M003RTA-ND
100µF Molded Tantalum Capacitors 3V 1206 (3216 Metric) 1Ohm

100µF Molded Tantalum Capacitors 3V 1206 (3216 Metric) 1Ohm

Buy Now Datasheet
Tantalum Capacitors - TACA107M003RTA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TACA107M003RTA
Tantalum Capacitors TACA107M003RTA
CAP TANT 100UF 20% 3V 1206

CAP TANT 100UF 20% 3V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TACA107M003RTA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TACA107M003RTA
Capacitors - Tantalum Capacitors TACA107M003RTA
CAP TANT 100UF 20% 3V 1206

CAP TANT 100UF 20% 3V 1206

Supplier's Site
Capacitor Tant, 100Uf, 3V, 1 Ohm, 0.2, 1206; Capacitance Kyocera Avx - 54J2669 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 100Uf, 3V, 1 Ohm, 0.2, 1206; Capacitance Kyocera Avx
54J2669
Capacitor Tant, 100Uf, 3V, 1 Ohm, 0.2, 1206; Capacitance Kyocera Avx 54J2669
CAPACITOR TANT, 100UF, 3V, 1 OHM, 0.2, 1206; Capacitance:100µF; Voltage(DC):3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:1ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:200mA RoHS Compliant: Yes

CAPACITOR TANT, 100UF, 3V, 1 OHM, 0.2, 1206; Capacitance:100µF; Voltage(DC):3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:1ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:200mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TACA107M003RTA-ND TACA107M003RTA TACA107M003RTA 54J2669
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 100Uf, 3V, 1 Ohm, 0.2, 1206; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 277XMPL2R5MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Tantalum Capacitors - 1814605 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100272KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details