Kyocera Corporation Tantalum Capacitors T4ZG106K025CRLB4900

Description
10µF Molded Tantalum Capacitors 25V 2711 (6728 Metric) 350mOhm @ 100kHz
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 25V 2711 (6728 Metric) 350mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-T4ZG106K025CRLB4900DKR-ND - DigiKey
Thief River Falls, MN, United States
10µF Molded Tantalum Capacitors 25V 2711 (6728 Metric) 350mOhm @ 100kHz

10µF Molded Tantalum Capacitors 25V 2711 (6728 Metric) 350mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-T4ZG106K025CRLB4900CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-T4ZG106K025CRLB4900CT-ND
Tantalum Capacitors 478-T4ZG106K025CRLB4900CT-ND
10µF Molded Tantalum Capacitors 25V 2711 (6728 Metric) 350mOhm @ 100kHz

10µF Molded Tantalum Capacitors 25V 2711 (6728 Metric) 350mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-T4ZG106K025CRLB4900TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-T4ZG106K025CRLB4900TR-ND
Tantalum Capacitors 478-T4ZG106K025CRLB4900TR-ND
10µF Molded Tantalum Capacitors 25V 2711 (6728 Metric) 350mOhm @ 100kHz

10µF Molded Tantalum Capacitors 25V 2711 (6728 Metric) 350mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T4ZG106K025CRLB4900 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T4ZG106K025CRLB4900
Capacitors - Tantalum Capacitors T4ZG106K025CRLB4900
CAP TANT 10UF 10% 25V 2711

CAP TANT 10UF 10% 25V 2711

Supplier's Site
Capacitor, Tantalum, 10Uf, 25V, 2611; Capacitance Kyocera Avx - 51AC9914 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tantalum, 10Uf, 25V, 2611; Capacitance Kyocera Avx
51AC9914
Capacitor, Tantalum, 10Uf, 25V, 2611; Capacitance Kyocera Avx 51AC9914
CAPACITOR, TANTALUM, 10UF, 25V, 2611; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:2611 [6728 Metric]; Capacitance Tolerance:± 10%; ESR:1.4ohm; Manufacturer Size Code:G; Failure Rate:-; Ripple Current:299mA RoHS Compliant: Yes

CAPACITOR, TANTALUM, 10UF, 25V, 2611; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:2611 [6728 Metric]; Capacitance Tolerance:± 10%; ESR:1.4ohm; Manufacturer Size Code:G; Failure Rate:-; Ripple Current:299mA RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - T4ZG106K025CRLB4900 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T4ZG106K025CRLB4900
Tantalum Capacitors T4ZG106K025CRLB4900
CAP TANT 10UF 10% 25V 2711

CAP TANT 10UF 10% 25V 2711

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-T4ZG106K025CRLB4900DKR-ND 478-T4ZG106K025CRLB4900CT-ND T4ZG106K025CRLB4900 51AC9914 T4ZG106K025CRLB4900
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor, Tantalum, 10Uf, 25V, 2611; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100391FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101292U050AB1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details