Kyocera Corporation Tantalum Capacitors T4ZE476K004CRLB4900

Description
47µF Molded Tantalum Capacitors 4V 2010 (5125 Metric) 900mOhm @ 100kHz
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 4V 2010 (5125 Metric) 900mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-12021-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-12021-2-ND
Tantalum Capacitors 478-12021-2-ND
47µF Molded Tantalum Capacitors 4V 2010 (5125 Metric) 900mOhm @ 100kHz

47µF Molded Tantalum Capacitors 4V 2010 (5125 Metric) 900mOhm @ 100kHz

Buy Now Datasheet
Capacitor, Tantalum, 47Uf, 4V, 2010; Capacitance Kyocera Avx - 51AC9913 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tantalum, 47Uf, 4V, 2010; Capacitance Kyocera Avx
51AC9913
Capacitor, Tantalum, 47Uf, 4V, 2010; Capacitance Kyocera Avx 51AC9913
CAPACITOR, TANTALUM, 47UF, 4V, 2010; Capacitance:47µF; Voltage(DC):4V; Capacitor Case / Package:2010 [5025 Metric]; Capacitance Tolerance:± 10%; ESR:3ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:173mA; Case Size:2010RoHS Compliant: Yes

CAPACITOR, TANTALUM, 47UF, 4V, 2010; Capacitance:47µF; Voltage(DC):4V; Capacitor Case / Package:2010 [5025 Metric]; Capacitance Tolerance:± 10%; ESR:3ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:173mA; Case Size:2010RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T4ZE476K004CRLB4900 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T4ZE476K004CRLB4900
Capacitors - Tantalum Capacitors T4ZE476K004CRLB4900
CAP TANT 47UF 10% 4V 2010

CAP TANT 47UF 10% 4V 2010

Supplier's Site
Tantalum Capacitors - T4ZE476K004CRLB4900 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T4ZE476K004CRLB4900
Tantalum Capacitors T4ZE476K004CRLB4900
CAP TANT 47UF 10% 4V 2010

CAP TANT 47UF 10% 4V 2010

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-12021-2-ND 51AC9913 T4ZE476K004CRLB4900 T4ZE476K004CRLB4900
Product Name Tantalum Capacitors Capacitor, Tantalum, 47Uf, 4V, 2010; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Polymer Capacitor - 227XMPL004MG28X - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Tantalum Capacitors - 1814744 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details