Kyocera Corporation Tantalum Capacitors T4ZA475K006CRLB4900

Description
4.7µF Molded Tantalum Capacitors 6V 1005 (2512 Metric) 6Ohm @ 100kHz
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 6V 1005 (2512 Metric) 6Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-12015-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-12015-2-ND
Tantalum Capacitors 478-12015-2-ND
4.7µF Molded Tantalum Capacitors 6V 1005 (2512 Metric) 6Ohm @ 100kHz

4.7µF Molded Tantalum Capacitors 6V 1005 (2512 Metric) 6Ohm @ 100kHz

Buy Now Datasheet
Capacitor, Tantalum, 4.7Uf, 6V, 1005; Capacitance Kyocera Avx - 51AC9907 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tantalum, 4.7Uf, 6V, 1005; Capacitance Kyocera Avx
51AC9907
Capacitor, Tantalum, 4.7Uf, 6V, 1005; Capacitance Kyocera Avx 51AC9907
CAPACITOR, TANTALUM, 4.7UF, 6V, 1005; Capacitance:4.7µF; Voltage(DC):6V; Capacitor Case / Package:1005 [2512 Metric]; Capacitance Tolerance:± 10%; ESR:12ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:65mA RoHS Compliant: Yes

CAPACITOR, TANTALUM, 4.7UF, 6V, 1005; Capacitance:4.7µF; Voltage(DC):6V; Capacitor Case / Package:1005 [2512 Metric]; Capacitance Tolerance:± 10%; ESR:12ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:65mA RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - T4ZA475K006CRLB4900 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T4ZA475K006CRLB4900
Tantalum Capacitors T4ZA475K006CRLB4900
CAP TANT 4.7UF 10% 6V 1005

CAP TANT 4.7UF 10% 6V 1005

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T4ZA475K006CRLB4900 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T4ZA475K006CRLB4900
Capacitors - Tantalum Capacitors T4ZA475K006CRLB4900
CAP TANT 4.7UF 10% 6V 1005

CAP TANT 4.7UF 10% 6V 1005

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-12015-2-ND 51AC9907 T4ZA475K006CRLB4900 T4ZA475K006CRLB4900
Product Name Tantalum Capacitors Capacitor, Tantalum, 4.7Uf, 6V, 1005; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B682K201NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic - 101C144U010AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details