Kyocera Corporation Tantalum Capacitors T4ZA474K020CRLB4900

Description
0.47µF Molded Tantalum Capacitors 20V 1005 (2512 Metric) 7.5Ohm @ 100kHz
Request a Quote Datasheet
Description
0.47µF Molded Tantalum Capacitors 20V 1005 (2512 Metric) 7.5Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-12014-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-12014-2-ND
Tantalum Capacitors 478-12014-2-ND
0.47µF Molded Tantalum Capacitors 20V 1005 (2512 Metric) 7.5Ohm @ 100kHz

0.47µF Molded Tantalum Capacitors 20V 1005 (2512 Metric) 7.5Ohm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T4ZA474K020CRLB4900 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T4ZA474K020CRLB4900
Capacitors - Tantalum Capacitors T4ZA474K020CRLB4900
CAP TANT 0.47UF 10% 20V 1005

CAP TANT 0.47UF 10% 20V 1005

Supplier's Site
Tantalum Capacitors - T4ZA474K020CRLB4900 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T4ZA474K020CRLB4900
Tantalum Capacitors T4ZA474K020CRLB4900
CAP TANT 0.47UF 10% 20V 1005

CAP TANT 0.47UF 10% 20V 1005

Supplier's Site Datasheet
Capacitor, Tantalum, 0.47Uf, 20V, 1005; Capacitance Kyocera Avx - 51AC9906 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tantalum, 0.47Uf, 20V, 1005; Capacitance Kyocera Avx
51AC9906
Capacitor, Tantalum, 0.47Uf, 20V, 1005; Capacitance Kyocera Avx 51AC9906
CAPACITOR, TANTALUM, 0.47UF, 20V, 1005; Capacitance:0.47µF; Voltage(DC):20V; Capacitor Case / Package:1005 [2512 Metric]; Capacitance Tolerance:± 10%; ESR:14ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:60mA RoHS Compliant: Yes

CAPACITOR, TANTALUM, 0.47UF, 20V, 1005; Capacitance:0.47µF; Voltage(DC):20V; Capacitor Case / Package:1005 [2512 Metric]; Capacitance Tolerance:± 10%; ESR:14ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:60mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-12014-2-ND T4ZA474K020CRLB4900 T4ZA474K020CRLB4900 51AC9906
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor, Tantalum, 0.47Uf, 20V, 1005; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor Rohs Compliant Cornell Dubilier - 07J1120 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525002P00HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701254 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers