KYOCERA AVX Components Corporation Ceramic Capacitor 0.47Uf 1000V, X7R, 10%, Radial; Capacitance Kyocera Avx SV09AC474KAA

Description
CERAMIC CAPACITOR 0.47UF 1000V, X7R, 10%, RADIAL; Capacitance:0.47µF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:17.1mm; Product Range:SV Series RoHS Compliant: No
Description
CERAMIC CAPACITOR 0.47UF 1000V, X7R, 10%, RADIAL; Capacitance:0.47µF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:17.1mm; Product Range:SV Series RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.47Uf 1000V, X7R, 10%, Radial; Capacitance Kyocera Avx - 19M0489 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.47Uf 1000V, X7R, 10%, Radial; Capacitance Kyocera Avx
19M0489
Ceramic Capacitor 0.47Uf 1000V, X7R, 10%, Radial; Capacitance Kyocera Avx 19M0489
CERAMIC CAPACITOR 0.47UF 1000V, X7R, 10%, RADIAL; Capacitance:0.47µF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:17.1mm; Product Range:SV Series RoHS Compliant: No

CERAMIC CAPACITOR 0.47UF 1000V, X7R, 10%, RADIAL; Capacitance:0.47µF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:17.1mm; Product Range:SV Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 19M0489
Product Name Ceramic Capacitor 0.47Uf 1000V, X7R, 10%, Radial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C523U050EF1BS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers