AVX Corporation Ceramic Capacitor 0.022Uf 3000V, X7R, +80,-20%,radial; Capacitance Kyocera Avx SV07HC223ZAA

Description
CERAMIC CAPACITOR 0.022UF 3000V, X7R, +80,-20%,RADIAL; Capacitance:22000pF; Voltage(DC):3kV; Capacitance Tolerance:-20%, +80%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:12.1mm; Product Range:SV Series RoHS Compliant: No
Description
CERAMIC CAPACITOR 0.022UF 3000V, X7R, +80,-20%,RADIAL; Capacitance:22000pF; Voltage(DC):3kV; Capacitance Tolerance:-20%, +80%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:12.1mm; Product Range:SV Series RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.022Uf 3000V, X7R, +80,-20%,radial; Capacitance Kyocera Avx - 83H1206 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.022Uf 3000V, X7R, +80,-20%,radial; Capacitance Kyocera Avx
83H1206
Ceramic Capacitor 0.022Uf 3000V, X7R, +80,-20%,radial; Capacitance Kyocera Avx 83H1206
CERAMIC CAPACITOR 0.022UF 3000V, X7R, +80,-20%,RADIAL; Capacitance:22000pF; Voltage(DC):3kV; Capacitance Tolerance:-20%, +80%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:12.1mm; Product Range:SV Series RoHS Compliant: No

CERAMIC CAPACITOR 0.022UF 3000V, X7R, +80,-20%,RADIAL; Capacitance:22000pF; Voltage(DC):3kV; Capacitance Tolerance:-20%, +80%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:12.1mm; Product Range:SV Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 83H1206
Product Name Ceramic Capacitor 0.022Uf 3000V, X7R, +80,-20%,radial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101193U050BF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details