The SV series of ceramic capacitors are a range of low profile devices used to store an electric charge. The SV high voltage radial capacitors are coated with high insulation resistance, high dielectric strength epoxy eliminating the possibility of arc flashover.
High voltage radial ceramic capacitors. Ideal for applications such as snubbers in high frequency power converters and high voltage coupling/ DC blocking. Operating temperature from -55ºC to +125ºC
Capacitance = 15nF
Voltage = 1kV dc
Package/Case = SV02
Dielectric = X7R
Tolerance = ±20%
Dimensions = 8.13 x 5.08 x 7.11mm
Length = 8.13mm
Depth = 5.08mm
Height = 7.11mm
Series = SV
RS Components, Ltd. | |
---|---|
Product Category | Capacitors |
Product Number | 8876401 |
Technology | Multilayer |