Win Source Part Number: 1148169-ST3215SB3276
Category: Crystals, Oscillators, Resonators>Crystals
Series: ST3215SB, Kyocera
Type: kHz Crystal (Tuning Fork)
Package: Tape & Reel (TR)
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Frequency: 32.768 kHz
ESR (Equivalent Series Resistance): 70 kOhms
Frequency Stability: ±200ppm
Frequency Tolerance: ±20ppm
Load Capacitance: 9pF
Operating Mode: Fundamental
Package / Case: 2-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.126" L x 0.059" W (3.20mm x 1.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0010
Mfr: KYOCERA AVX
Other Names: 1253-ST3215SB32768E0
Product Status: Obsolete
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Oscillators | Crystals |
| Product Number | 1148169-ST3215SB32768E0HPWB1 | ST3215SB32768E0HPWB1 |
| Product Name | Crystals, Oscillators, Resonators - Crystals | Crystals |
| Oscillator Type | kHz Crystal (Tuning Fork) | |
| Package / Form Factor | Surface Mount; 2-SMD, No Lead | Surface Mount; Surface Mount |
| Frequency | 0.0328 MHz | 0.0328 MHz |
| Frequency Stability | 200 ppm |