Kyocera Corporation Crystals ST3215SB32768C0HPWBB

Description
32.768kHz ±20ppm Crystal 7pF 70 kOhms 2-SMD, No Lead
Request a Quote Datasheet
Description
32.768kHz ±20ppm Crystal 7pF 70 kOhms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 478-ST3215SB32768C0HPWBBTR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 7pF 70 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 7pF 70 kOhms 2-SMD, No Lead

Buy Now Datasheet
Oscillators - ST3215SB32768C0HPWBB - 897820-ST3215SB32768C0HPWBB - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - ST3215SB32768C0HPWBB
897820-ST3215SB32768C0HPWBB
Oscillators - ST3215SB32768C0HPWBB 897820-ST3215SB32768C0HPWBB
Manufacturer: Kyocera International Inc. Electronic Components Win Source Part Number: 897820-ST3215SB32768 C0HPWBB Series: ST3215SB, Kyocera Operating Temperature Range: -40°C ~ 85°C Features: 32.768 kHz ±20ppm Crystal 7pF 70 kOhms 2-SMD, No Lead Package: Reel - TR Package: 2-SMD, No Lead Mounting: Surface Mount Part Status: Obsolete Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0010 Other Part Number: 1253-1113-1, 1253-1113-2, 1253-1113-6

Manufacturer: Kyocera International Inc. Electronic Components
Win Source Part Number: 897820-ST3215SB32768C0HPWBB
Series: ST3215SB, Kyocera
Operating Temperature Range: -40°C ~ 85°C
Features: 32.768 kHz ±20ppm Crystal 7pF 70 kOhms 2-SMD, No Lead
Package: Reel - TR
Package: 2-SMD, No Lead
Mounting: Surface Mount
Part Status: Obsolete
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0010
Other Part Number: 1253-1113-1, 1253-1113-2, 1253-1113-6

Buy Now Datasheet
CRYSTAL 32.7680KHZ 7PF SMD

CRYSTAL 32.7680KHZ 7PF SMD

Supplier's Site
CRYSTAL 32.7680KHZ 7PF SMD

CRYSTAL 32.7680KHZ 7PF SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Crystals Oscillators Crystals Crystals
Product Number 478-ST3215SB32768C0HPWBBTR-ND 897820-ST3215SB32768C0HPWBB ST3215SB32768C0HPWBB ST3215SB32768C0HPWBB
Product Name Crystals Oscillators - ST3215SB32768C0HPWBB Crystals Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount Surface Mount; Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free
Load Capacitance 7 pF 7 pF 7 pF
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - CY2X013LXI100T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 100 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - 50-ECS-2016MVQ-160-BS-TRDKR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - NLV14536BDWG - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 2 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC556CDRG4 - 081464-TLC556CDRG4 - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Dual)
Package / Form Factor Surface Mount; 14-SOIC
Frequency 2.1 MHz
View Details
3 suppliers