Kyocera Corporation Crystals - ST2012SB32768E0HPWBB ST2012SB32768E0HPWBB

Description
Manufacturer: AVX Corp/Kyocera Corp Win Source Part Number: 1102522-ST2012SB3276 8E0HPWBB Packaging: Reel - TR Type: kHz Crystal (Tuning Fork) Height - Seated (Max): 0.024" (0.60mm) Mounting: SMD (SMT) Frequency: 32.768kHz ESR: 80 kOhm Frequency Tolerance: ±20ppm Load Capacitance: 9pF Operating Mode: Fundamental Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Application Field: Used in Commercial, Communications & Networking, Test & Measurement, Industrial, Wireless, Computers & Computer Peripherals
Request a Quote Datasheet
Description
Manufacturer: AVX Corp/Kyocera Corp Win Source Part Number: 1102522-ST2012SB3276 8E0HPWBB Packaging: Reel - TR Type: kHz Crystal (Tuning Fork) Height - Seated (Max): 0.024" (0.60mm) Mounting: SMD (SMT) Frequency: 32.768kHz ESR: 80 kOhm Frequency Tolerance: ±20ppm Load Capacitance: 9pF Operating Mode: Fundamental Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Application Field: Used in Commercial, Communications & Networking, Test & Measurement, Industrial, Wireless, Computers & Computer Peripherals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - ST2012SB32768E0HPWBB - 1102522-ST2012SB32768E0HPWBB - Win Source Electronics
Laguna Hills, CA, United States
Crystals - ST2012SB32768E0HPWBB
1102522-ST2012SB32768E0HPWBB
Crystals - ST2012SB32768E0HPWBB 1102522-ST2012SB32768E0HPWBB
Manufacturer: AVX Corp/Kyocera Corp Win Source Part Number: 1102522-ST2012SB3276 8E0HPWBB Packaging: Reel - TR Type: kHz Crystal (Tuning Fork) Height - Seated (Max): 0.024" (0.60mm) Mounting: SMD (SMT) Frequency: 32.768kHz ESR: 80 kOhm Frequency Tolerance: ±20ppm Load Capacitance: 9pF Operating Mode: Fundamental Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Application Field: Used in Commercial, Communications & Networking, Test & Measurement, Industrial, Wireless, Computers & Computer Peripherals

Manufacturer: AVX Corp/Kyocera Corp
Win Source Part Number: 1102522-ST2012SB32768E0HPWBB
Packaging: Reel - TR
Type: kHz Crystal (Tuning Fork)
Height - Seated (Max): 0.024" (0.60mm)
Mounting: SMD (SMT)
Frequency: 32.768kHz
ESR: 80 kOhm
Frequency Tolerance: ±20ppm
Load Capacitance: 9pF
Operating Mode: Fundamental
Categories: Crystals, Oscillators, Resonators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Application Field: Used in Commercial, Communications & Networking, Test & Measurement, Industrial, Wireless, Computers & Computer Peripherals

Buy Now Datasheet
Crystals - 478-ST2012SB32768E0HPWBBTR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 9pF 80 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 9pF 80 kOhms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 32.7680KHZ 9PF SMD

CRYSTAL 32.7680KHZ 9PF SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Crystals
Product Number 1102522-ST2012SB32768E0HPWBB 478-ST2012SB32768E0HPWBBTR-ND ST2012SB32768E0HPWBB
Product Name Crystals - ST2012SB32768E0HPWBB Crystals Crystals
Package / Form Factor Surface Mount Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Frequency 0.0328 MHz 0.0328 MHz
Frequency Tolerance 20 %
Load Capacitance 9 pF 9 pF 9 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-18-30B-JEM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-25.000-18-2030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 25 MHz
Load Capacitance 18 pF
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 12.288MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12.29 MHz
View Details