Kyocera Corporation Capacitors - Ceramic Capacitors SR505E475MAA

Description
Win Source Part Number: 1305412-SR505E475MAA Category: Capacitors>Ceramic Capacitors Series: SkyCap® SR Package: Bulk Applications: General Purpose Height - Seated (Max): 0.500" (12.70mm) Standard Package: 500 Capacitance: 4.7 µF Tolerance: ±20% Voltage - Rated: 50V Temperature Coefficient: Z5U Lead Spacing: 0.400" (10.16mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: 10°C ~ 85°C Dimension: 0.500" L x 0.200" W (12.70mm x 5.08mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Mfr: KYOCERA AVX Other Names: 2266-SR505E475MAA,47 8-7657
Request a Quote Datasheet
Description
Win Source Part Number: 1305412-SR505E475MAA Category: Capacitors>Ceramic Capacitors Series: SkyCap® SR Package: Bulk Applications: General Purpose Height - Seated (Max): 0.500" (12.70mm) Standard Package: 500 Capacitance: 4.7 µF Tolerance: ±20% Voltage - Rated: 50V Temperature Coefficient: Z5U Lead Spacing: 0.400" (10.16mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: 10°C ~ 85°C Dimension: 0.500" L x 0.200" W (12.70mm x 5.08mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Mfr: KYOCERA AVX Other Names: 2266-SR505E475MAA,47 8-7657
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1305412-SR505E475MAA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1305412-SR505E475MAA
Capacitors - Ceramic Capacitors 1305412-SR505E475MAA
Win Source Part Number: 1305412-SR505E475MAA Category: Capacitors>Ceramic Capacitors Series: SkyCap® SR Package: Bulk Applications: General Purpose Height - Seated (Max): 0.500" (12.70mm) Standard Package: 500 Capacitance: 4.7 µF Tolerance: ±20% Voltage - Rated: 50V Temperature Coefficient: Z5U Lead Spacing: 0.400" (10.16mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: 10°C ~ 85°C Dimension: 0.500" L x 0.200" W (12.70mm x 5.08mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Mfr: KYOCERA AVX Other Names: 2266-SR505E475MAA,47 8-7657

Win Source Part Number: 1305412-SR505E475MAA
Category: Capacitors>Ceramic Capacitors
Series: SkyCap® SR
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.500" (12.70mm)
Standard Package: 500
Capacitance: 4.7 µF
Tolerance: ±20%
Voltage - Rated: 50V
Temperature Coefficient: Z5U
Lead Spacing: 0.400" (10.16mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: 10°C ~ 85°C
Dimension: 0.500" L x 0.200" W (12.70mm x 5.08mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX
Other Names: 2266-SR505E475MAA,478-7657

Buy Now Datasheet
Singapore, Singapore
4.7uF 50V Capacitor
60-SR505E475MAA
4.7uF 50V Capacitor 60-SR505E475MAA
Cap Ceramic 4.7uF 50V Z5U 20% Radial 10.16mm 85°C Bulk Product overview: SR505E475MAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR505E475MAA can be used for catalog matching and distributor lookup.

Cap Ceramic 4.7uF 50V Z5U 20% Radial 10.16mm 85°C Bulk Product overview: SR505E475MAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR505E475MAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 4.7Uf, 200V, Z5U, 20%, Radial; Capacitance Kyocera Avx - 26H0097 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4.7Uf, 200V, Z5U, 20%, Radial; Capacitance Kyocera Avx
26H0097
Ceramic Capacitor 4.7Uf, 200V, Z5U, 20%, Radial; Capacitance Kyocera Avx 26H0097
CERAMIC CAPACITOR 4.7UF, 200V, Z5U, 20%, RADIAL; Capacitance:4.7µF; Voltage(DC):200V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Z5U; Lead Spacing:10.16mm; Product Range:SkyCap SR Series RoHS Compliant: No

CERAMIC CAPACITOR 4.7UF, 200V, Z5U, 20%, RADIAL; Capacitance:4.7µF; Voltage(DC):200V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Z5U; Lead Spacing:10.16mm; Product Range:SkyCap SR Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1305412-SR505E475MAA 60-SR505E475MAA 26H0097
Product Name Capacitors - Ceramic Capacitors 4.7uF 50V Capacitor Ceramic Capacitor 4.7Uf, 200V, Z5U, 20%, Radial; Capacitance Kyocera Avx
Operating Temperature 10 to 85 C (50 to 185 F)
Capacitance Range 4.7 microF 4.7 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 50 volts 50 volts 200 volts
WVAC 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C243T050EB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers