Kyocera Corporation Ceramic Capacitor 1Uf, 100V, X7R, 10%, Radial; Capacitance Kyocera Avx SR401C105KAA

Description
CERAMIC CAPACITOR 1UF, 100V, X7R, 10%, RADIAL; Capacitance:1µF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: No
Description
CERAMIC CAPACITOR 1UF, 100V, X7R, 10%, RADIAL; Capacitance:1µF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 1Uf, 100V, X7R, 10%, Radial; Capacitance Kyocera Avx - 64C9942 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1Uf, 100V, X7R, 10%, Radial; Capacitance Kyocera Avx
64C9942
Ceramic Capacitor 1Uf, 100V, X7R, 10%, Radial; Capacitance Kyocera Avx 64C9942
CERAMIC CAPACITOR 1UF, 100V, X7R, 10%, RADIAL; Capacitance:1µF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: No

CERAMIC CAPACITOR 1UF, 100V, X7R, 10%, RADIAL; Capacitance:1µF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 64C9942
Product Name Ceramic Capacitor 1Uf, 100V, X7R, 10%, Radial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101113U040AF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details